Lenovo IdeaPad 3 15ITL05, Intel® Core™ i3, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home in S mode
Lenovo IdeaPad 3 15ITL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Blue. Weight: 3.75 lbs (1.7 kg)