Lenovo logo

Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Graphite, Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83188
Info modified on:
23 Apr 2025, 19:09:38
Short summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Graphite, Gray:

Lenovo IdeaPad Flex 5 15IIL05, Intel® Core™ i5, 1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i5 i5-1035G1 Hybrid (2-in-1) 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode Graphite, Gray:

Lenovo IdeaPad Flex 5 15IIL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Graphite, Gray

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.