Lenovo logo

Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Gray

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54301
Info modified on:
02 Jun 2025, 17:48:52
Short summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Gray:

Lenovo IdeaPad Flex 5 15IIL05, Intel® Core™ i7, 1.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Gray:

Lenovo IdeaPad Flex 5 15IIL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Graphite, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.