Lenovo logo

Lenovo IdeaPad 3 17IML05 Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51125
Info modified on:
23 Apr 2025, 19:02:59
Short summary description Lenovo IdeaPad 3 17IML05 Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Lenovo IdeaPad 3 17IML05, Intel® Core™ i5, 1.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 3 17IML05 Intel® Core™ i5 i5-10210U Laptop 17.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Lenovo IdeaPad 3 17IML05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.