Lenovo logo

Lenovo IdeaPad S145-14IIL Intel® Core™ i7 i7-1065G7 Laptop 14" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51728
Info modified on:
23 Apr 2025, 18:59:11
Short summary description Lenovo IdeaPad S145-14IIL Intel® Core™ i7 i7-1065G7 Laptop 14" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad S145-14IIL, Intel® Core™ i7, 1.3 GHz, 14", 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description Lenovo IdeaPad S145-14IIL Intel® Core™ i7 i7-1065G7 Laptop 14" HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad S145-14IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.