Lenovo IdeaPad 3 15ARE05, AMD Ryzen™ 5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB
Lenovo IdeaPad 3 15ARE05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray