Lenovo logo

Lenovo IdeaPad 3 15ADA05 AMD Athlon Silver 3050U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15888
Info modified on:
23 Apr 2025, 18:55:08
Short summary description Lenovo IdeaPad 3 15ADA05 AMD Athlon Silver 3050U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Platinum:

Lenovo IdeaPad 3 15ADA05, AMD Athlon Silver, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 3 15ADA05 AMD Athlon Silver 3050U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray, Platinum:

Lenovo IdeaPad 3 15ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 3050U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray, Platinum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.