Lenovo logo

Lenovo IdeaPad S340-14IIL Intel® Core™ i3 i3-1005G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29885
Info modified on:
23 Apr 2025, 18:52:36
Short summary description Lenovo IdeaPad S340-14IIL Intel® Core™ i3 i3-1005G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray:

Lenovo IdeaPad S340-14IIL, Intel® Core™ i3, 1.2 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description Lenovo IdeaPad S340-14IIL Intel® Core™ i3 i3-1005G1 Laptop 14" Full HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Gray:

Lenovo IdeaPad S340-14IIL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1005G1, Processor frequency: 1.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.