Lenovo logo

Lenovo IdeaPad S145-15API AMD Ryzen™ 7 3700U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14806
Info modified on:
23 Apr 2025, 18:48:43
Short summary description Lenovo IdeaPad S145-15API AMD Ryzen™ 7 3700U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray:

Lenovo IdeaPad S145-15API, AMD Ryzen™ 7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Lenovo IdeaPad S145-15API AMD Ryzen™ 7 3700U Laptop 15.6" Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Portuguese Gray:

Lenovo IdeaPad S145-15API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 3700U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon RX Vega 10. Operating system installed: Windows 10 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.