Lenovo logo

Lenovo Chromebook S340 Intel® Celeron® N4000 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20963
Info modified on:
23 Apr 2025, 18:43:41
Short summary description Lenovo Chromebook S340 Intel® Celeron® N4000 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo Chromebook S340, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Lenovo Chromebook S340 Intel® Celeron® N4000 14" Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo Chromebook S340. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: ChromeOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.