Lenovo logo

Lenovo Chromebook C340-11 Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray, Platinum

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9065
Info modified on:
02 Jun 2025, 18:08:42
Short summary description Lenovo Chromebook C340-11 Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray, Platinum:

Lenovo Chromebook C340-11, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo Chromebook C340-11 Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray, Platinum:

Lenovo Chromebook C340-11. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray, Platinum

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.