Lenovo IdeaPad S145-14AST, AMD A4, 2.3 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad S145-14AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9125, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R3. Product color: Black. Weight: 3.53 lbs (1.6 kg)