Lenovo logo

Lenovo IdeaPad S940-14IWL Intel® Core™ i7 i7-8565U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22528
Info modified on:
23 Apr 2025, 18:38:32
Short summary description Lenovo IdeaPad S940-14IWL Intel® Core™ i7 i7-8565U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Lenovo IdeaPad S940-14IWL, Intel® Core™ i7, 1.8 GHz, 14", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad S940-14IWL Intel® Core™ i7 i7-8565U Laptop 14" 4K Ultra HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

Lenovo IdeaPad S940-14IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.