Lenovo XiaoXin Air 14, Intel® Core™ i5, 1.6 GHz, 14", 8 GB, 256 GB, Windows 10 Home
Lenovo XiaoXin Air 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX250. Operating system installed: Windows 10 Home. Product color: Gold