Lenovo logo

Lenovo Legion Y7000 2019 Intel® Core™ i7 i7-9750HF Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26875
Info modified on:
23 Apr 2025, 18:36:02
Short summary description Lenovo Legion Y7000 2019 Intel® Core™ i7 i7-9750HF Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Legion Y7000 2019, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion Y7000 2019 Intel® Core™ i7 i7-9750HF Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo Legion Y7000 2019. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750HF, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.