Lenovo logo

Lenovo IdeaPad S540-14IML Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41751
Info modified on:
23 Apr 2025, 18:35:04
Short summary description Lenovo IdeaPad S540-14IML Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Blue:

Lenovo IdeaPad S540-14IML, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad S540-14IML Intel® Core™ i7 i7-10510U Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Blue:

Lenovo IdeaPad S540-14IML. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX250. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.