Lenovo IdeaPad S340-14API, AMD Ryzen™ 5, 2.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad S340-14API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Gray, Platinum