Lenovo logo

Lenovo IdeaPad S340-14API AMD Ryzen™ 3 3200U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20701
Info modified on:
23 Apr 2025, 18:32:59
Short summary description Lenovo IdeaPad S340-14API AMD Ryzen™ 3 3200U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:

Lenovo IdeaPad S340-14API, AMD Ryzen™ 3, 2.6 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad S340-14API AMD Ryzen™ 3 3200U Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Blue:

Lenovo IdeaPad S340-14API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 3. Operating system installed: Windows 10 Home in S mode. Product color: Blue

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.