Lenovo logo

Lenovo IdeaPad S340-15IWL Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18495
Info modified on:
23 Apr 2025, 18:31:56
Short summary description Lenovo IdeaPad S340-15IWL Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black:

Lenovo IdeaPad S340-15IWL, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad S340-15IWL Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce MX230 Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black:

Lenovo IdeaPad S340-15IWL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.