Lenovo IdeaPad C340-14API, AMD Ryzen™ 3, 2.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad C340-14API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Black