Lenovo logo

Lenovo IdeaPad S145-15IWL i3-8145U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18856
Info modified on:
23 Apr 2025, 18:26:45
Short summary description Lenovo IdeaPad S145-15IWL i3-8145U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Gray:

Lenovo IdeaPad S145-15IWL, 15.6", 1366 x 768 pixels, 4 GB, 128 GB, Windows 10 Home in S mode, Gray

Long summary description Lenovo IdeaPad S145-15IWL i3-8145U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode UK English Gray:

Lenovo IdeaPad S145-15IWL. Product type: Laptop, Form factor: Clamshell. Processor model: i3-8145U. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product color: Gray. Weight: 3.68 lbs (1.67 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.