Lenovo 300e Windows 2nd Gen, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB
Lenovo 300e Windows 2nd Gen. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black