Lenovo logo

Lenovo 300e Windows 2nd Gen Intel® Celeron® N4100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33488
Info modified on:
02 Jun 2025, 18:08:39
Short summary description Lenovo 300e Windows 2nd Gen Intel® Celeron® N4100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo 300e Windows 2nd Gen, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Lenovo 300e Windows 2nd Gen Intel® Celeron® N4100 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Lenovo 300e Windows 2nd Gen. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4100, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.