Lenovo IdeaPad L340-15API, AMD Ryzen™ 3, 2.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo IdeaPad L340-15API. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3200U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 3. Product color: Black. Weight: 4.85 lbs (2.2 kg)