Lenovo logo

Lenovo IdeaPad L340-17IRH Gaming Intel® Core™ i5 i5-9300H Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6217
Info modified on:
23 Apr 2025, 18:21:47
Short summary description Lenovo IdeaPad L340-17IRH Gaming Intel® Core™ i5 i5-9300H Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad L340-17IRH Gaming, Intel® Core™ i5, 2.4 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad L340-17IRH Gaming Intel® Core™ i5 i5-9300H Laptop 17.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad L340-17IRH Gaming. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.