Lenovo Yoga Chromebook C630, Intel® Core™ i5, 1.6 GHz, 15.6", 3840 x 2160 pixels, 8 GB, 128 GB
Lenovo Yoga Chromebook C630. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Blue