Lenovo logo

Lenovo Chromebook S330 MediaTek MT8173C 14" Full HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22364
Info modified on:
23 Apr 2025, 18:17:18
Short summary description Lenovo Chromebook S330 MediaTek MT8173C 14" Full HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo Chromebook S330, MediaTek, 14", 1920 x 1080 pixels, 4 GB, 32 GB, ChromeOS

Long summary description Lenovo Chromebook S330 MediaTek MT8173C 14" Full HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo Chromebook S330. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: MT8173C. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: PowerVR GX6250. Operating system installed: ChromeOS. Product color: Black. Weight: 3.24 lbs (1.47 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.