Lenovo logo

Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10814
Info modified on:
23 Apr 2025, 18:15:21
Short summary description Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink:

Lenovo IdeaPad S130-11IGM, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad S130-11IGM Intel® Celeron® N4000 Laptop 11.6" HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Pink:

Lenovo IdeaPad S130-11IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product color: Pink

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.