Lenovo logo

Lenovo IdeaPad 320C Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52072
Info modified on:
14 Mar 2024, 19:06:08
Short summary description Lenovo IdeaPad 320C Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black:

Lenovo IdeaPad 320C, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 320C Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Windows 10 Home Black:

Lenovo IdeaPad 320C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.