Lenovo IdeaPad 330-15ICH, Intel® Core™ i7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB
Lenovo IdeaPad 330-15ICH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Gray, Platinum