Lenovo IdeaPad 330-15IKB, Intel® Core™ i3, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1.13 TB
Lenovo IdeaPad 330-15IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray, Platinum