Lenovo logo

Lenovo IdeaPad 330-17AST AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home German Gray, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36092
Info modified on:
23 Apr 2025, 17:51:20
Short summary description Lenovo IdeaPad 330-17AST AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home German Gray, Platinum:

Lenovo IdeaPad 330-17AST, AMD A9, 3.1 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 330-17AST AMD A9 A9-9425 Laptop 17.3" HD+ 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home German Gray, Platinum:

Lenovo IdeaPad 330-17AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9425, Processor frequency: 3.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Gray, Platinum

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.