Lenovo logo

Lenovo IdeaPad 520 (15") Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Italian Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31253
Info modified on:
23 Apr 2025, 17:40:53
Short summary description Lenovo IdeaPad 520 (15") Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Italian Black, Gray:

Lenovo IdeaPad 520 (15"), Intel® Core™ i7, 1.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Lenovo IdeaPad 520 (15") Intel® Core™ i7 i7-8550U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD NVIDIA® GeForce® MX150 Windows 10 Home Italian Black, Gray:

Lenovo IdeaPad 520 (15"). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.