Lenovo logo

Lenovo N23 Intel® Celeron® N3060 Chromebook 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53006
Info modified on:
27 Jan 2025, 08:44:57
Short summary description Lenovo N23 Intel® Celeron® N3060 Chromebook 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo N23, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Lenovo N23 Intel® Celeron® N3060 Chromebook 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo N23. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.