Lenovo logo

Lenovo IdeaPad 320 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray, Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22702
Info modified on:
25 Jan 2025, 22:43:41
Short summary description Lenovo IdeaPad 320 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray, Platinum:

Lenovo IdeaPad 320, Intel® Core™ i7, 2.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 320 Intel® Core™ i7 i7-7500U Laptop 14" Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray, Platinum:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Gray, Platinum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.