Lenovo logo

Lenovo IdeaPad 320 AMD A4 A4-9120 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 520 Windows 10 Home Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57980
Info modified on:
25 Jan 2025, 22:25:12
Short summary description Lenovo IdeaPad 320 AMD A4 A4-9120 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 520 Windows 10 Home Black, Gray:

Lenovo IdeaPad 320, AMD A4, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad 320 AMD A4 A4-9120 Laptop 15.6" Full HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon 520 Windows 10 Home Black, Gray:

Lenovo IdeaPad 320. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.