Lenovo IdeaPad 320 (17") Intel, Intel® Core™ i3, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB
Lenovo IdeaPad 320 (17") Intel. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Black