Lenovo logo

Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17742
Info modified on:
02 Jun 2025, 17:35:52
Short summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Platinum, Silver:

Lenovo Miix 320, Intel Atom®, 1.44 GHz, 10.1", 1280 x 800 pixels, 2 GB, 32 GB

Long summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 32 GB eMMC Windows 10 Home Platinum, Silver:

Lenovo Miix 320. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Platinum, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.