Lenovo Yoga 720-15IKB, Intel® Core™ i7, 2.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB
Lenovo Yoga 720-15IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Platinum, Silver