Lenovo logo

Lenovo IdeaPad 710S-13IKB Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80099
Info modified on:
14 Jun 2024, 03:35:37
Short summary description Lenovo IdeaPad 710S-13IKB Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo IdeaPad 710S-13IKB, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 710S-13IKB Intel® Core™ i5 i5-7200U Laptop 13.3" Full HD 8 GB LPDDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo IdeaPad 710S-13IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.