Lenovo logo

Lenovo IdeaPad 110-17IKB Intel® Core™ i5 i5-7200U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30731
Info modified on:
23 Jan 2025, 19:04:48
Short summary description Lenovo IdeaPad 110-17IKB Intel® Core™ i5 i5-7200U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 110-17IKB, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 110-17IKB Intel® Core™ i5 i5-7200U Laptop 17.3" HD+ 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 110-17IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Product color: Black. Weight: 6.15 lbs (2.79 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.