Lenovo logo

Lenovo IdeaPad 510S-14IKB Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74935
Info modified on:
27 Jan 2025, 08:36:09
Short summary description Lenovo IdeaPad 510S-14IKB Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

Lenovo IdeaPad 510S-14IKB, Intel® Core™ i5, 2.5 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 510S-14IKB Intel® Core™ i5 i5-7200U Laptop 14" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:

Lenovo IdeaPad 510S-14IKB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.