Lenovo logo

Lenovo IdeaPad 110-17ACL AMD A8 A8-7410 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47444
Info modified on:
22 Jan 2025, 06:04:36
Short summary description Lenovo IdeaPad 110-17ACL AMD A8 A8-7410 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaPad 110-17ACL, AMD A8, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 110-17ACL AMD A8 A8-7410 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

Lenovo IdeaPad 110-17ACL. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.