Lenovo IdeaPad Miix 510-12ISK, 12.2", 1920 x 1200 pixels, 256 GB, 8 GB, Windows 10 Home, Silver
Lenovo IdeaPad Miix 510-12ISK. Display diagonal: 12.2", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 256 GB. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Operating system installed: Windows 10 Home. Product color: Silver