Lenovo logo

Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 240 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12060
Info modified on:
27 Jan 2025, 08:56:11
Short summary description Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 240 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:

Lenovo IdeaPad 510, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 240 GB

Long summary description Lenovo IdeaPad 510 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 240 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Black, Silver:

Lenovo IdeaPad 510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.