Lenovo logo

Lenovo IdeaPad 700S Intel® Core™ m3 m3-6Y30 Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35995
Info modified on:
14 Mar 2024, 18:56:44
Short summary description Lenovo IdeaPad 700S Intel® Core™ m3 m3-6Y30 Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black, Gold:

Lenovo IdeaPad 700S, Intel® Core™ m3, 0.9 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 700S Intel® Core™ m3 m3-6Y30 Laptop 14" 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 Home Black, Gold:

Lenovo IdeaPad 700S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 14", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product color: Black, Gold. Weight: 2.43 lbs (1.1 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.