Lenovo IdeaPad 700S, Intel® Core™ m3, 0.9 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad 700S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 14", Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product color: Black, Red. Weight: 2.43 lbs (1.1 kg)