Lenovo logo

Lenovo Essential B71-80 Intel® Core™ i5 i5-6200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48820
Info modified on:
23 Jan 2025, 18:20:26
Short summary description Lenovo Essential B71-80 Intel® Core™ i5 i5-6200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo Essential B71-80, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo Essential B71-80 Intel® Core™ i5 i5-6200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo Essential B71-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.