Lenovo logo

Lenovo IdeaPad 100S-11IBY Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77529
Info modified on:
17 Jun 2024, 22:44:50
Short summary description Lenovo IdeaPad 100S-11IBY Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home White:

Lenovo IdeaPad 100S-11IBY, Intel Atom®, 1.33 GHz, 11.6", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad 100S-11IBY Intel Atom® Z3735F Laptop 11.6" HD 2 GB DDR3L-SDRAM 32 GB Flash Wi-Fi 4 (802.11n) Windows 10 Home White:

Lenovo IdeaPad 100S-11IBY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.