Lenovo logo

Lenovo IdeaPad Miix 700 Intel® Core™ m7 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30044
Info modified on:
26 Jun 2024, 05:14:23
Short summary description Lenovo IdeaPad Miix 700 Intel® Core™ m7 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Miix 700, 12", 2160 x 1440 pixels, 256 GB, 8 GB, Windows 10 Home, Black

Long summary description Lenovo IdeaPad Miix 700 Intel® Core™ m7 256 GB 12" 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad Miix 700. Display diagonal: 12", Display resolution: 2160 x 1440 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ m7, Processor model: m7-6Y75. Internal memory: 8 GB. Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.